TE Connectivity Splices 570350-000

Description
Body Features Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Splice Overall Length : 27.9 MM  [1.1 INCH ] Wire Size (MMSQ) : .95 - 3.37 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Splice Overall Length : 27.9 MM  [1.1 INCH ] Wire Size (MMSQ) : .95 - 3.37 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 570350-000 - TE Connectivity
Berwyn, PA, United States
Splices
570350-000
Splices 570350-000
Body Features Splice Features : Splice Kit Splice Material : Tin-Plated Copper Configuration Features Number of Serrations : 0 Contact Features Terminal & Splice Type : Splice Dimensions Barrel Inside Diameter : 2.54 MM  [.1 INCH ] Splice Overall Length : 27.9 MM  [1.1 INCH ] Wire Size (MMSQ) : .95 - 3.37 Wire Size (AWG) : 16 - 12 Wire Size (CMA) : 2426 - 5874 Industry Standards Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Packaging Features Splice Packaging Method : Bag/Box Product Type Features Insulated : Yes Sealable : Yes Serrated : No Splice Accessory Type : Splice Splice Barrel Type : Closed Barrel Splice Product Type : Splice Splice Type : In-Line Splice Splice Wire/Cable Type : Insulated Wire Support Style : Non-Insulation Support Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Splice Features : Splice Kit
  • Splice Material : Tin-Plated Copper

Configuration Features


  • Number of Serrations : 0

Contact Features


  • Terminal & Splice Type : Splice

Dimensions


  • Barrel Inside Diameter : 2.54 MM  [.1 INCH ]
  • Splice Overall Length : 27.9 MM  [1.1 INCH ]
  • Wire Size (MMSQ) : .95 - 3.37
  • Wire Size (AWG) : 16 - 12
  • Wire Size (CMA) : 2426 - 5874

Industry Standards


  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Splice Packaging Method : Bag/Box

Product Type Features


  • Insulated : Yes
  • Sealable : Yes
  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Barrel Type : Closed Barrel
  • Splice Product Type : Splice
  • Splice Type : In-Line Splice
  • Splice Wire/Cable Type : Insulated Wire
  • Support Style : Non-Insulation Support

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 570350-000
Product Name Splices
Features RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175161-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details