TE Connectivity D-Sub, D-Shaped Connector Backshells, Hoods 569025-1

Description
64 Position Two Piece Backshell Connector Black 180° Unshielded
Request a Quote Datasheet
Description
64 Position Two Piece Backshell Connector Black 180° Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - 569025-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
569025-1-ND
D-Sub, D-Shaped Connector Backshells, Hoods 569025-1-ND
64 Position Two Piece Backshell Connector Black 180° Unshielded

64 Position Two Piece Backshell Connector Black 180° Unshielded

Buy Now Datasheet
I/O Connectors - 569025-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
569025-1
I/O Connectors 569025-1
COVR,KIT,180DEG,64PO S,0.610 CA

COVR,KIT,180DEG,64POS,0.610 CA

Buy Now
Covr,kit,180Deg,64Pos,0.610 Ca Rohs Compliant Amp - Te Connectivity - 98B6556 - Newark, An Avnet Company
Chicago, IL, United States
Covr,kit,180Deg,64Pos,0.610 Ca Rohs Compliant Amp - Te Connectivity
98B6556
Covr,kit,180Deg,64Pos,0.610 Ca Rohs Compliant Amp - Te Connectivity 98B6556
COVR,KIT,180DEG,64PO S,0.610 CA ROHS COMPLIANT: YES

COVR,KIT,180DEG,64POS,0.610 CA ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 569025-1-ND 569025-1 98B6556
Product Name D-Sub, D-Shaped Connector Backshells, Hoods I/O Connectors Covr,kit,180Deg,64Pos,0.610 Ca Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821C - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details