PIC Wire & Cable 50 Ohm TNC 90° Plug 150509

Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Description
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 50 Ohm TNC 90° Plug, part number 150509, from PIC Wire & Cable is designed for high-frequency applications with a frequency range of 0 to 12 GHz. It features a nominal impedance of 50 Ohms and a voltage rating of 500 V(rms). The connector has a maximum insertion loss of 0.24 dB at 12 GHz and a dielectric insulation resistance of 5000 Megohms minimum.

Constructed from various materials including beryllium copper and brass, the connector is rated for temperatures between -65° to +165° C. It complies with RoHS standards and includes safety wire holes and a gasket for enhanced performance. The center contact is solder-only, while the crimp ferrule requires specific tools for installation. Weighing 1.12 ounces (31.75 grams), this connector is suitable for applications requiring reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The 50 Ohm TNC 90° Plug, part number 150509, from PIC Wire & Cable is designed for high-frequency applications with a frequency range of 0 to 12 GHz. It features a nominal impedance of 50 Ohms and a voltage rating of 500 V(rms). The connector has a maximum insertion loss of 0.24 dB at 12 GHz and a dielectric insulation resistance of 5000 Megohms minimum.

Constructed from various materials including beryllium copper and brass, the connector is rated for temperatures between -65° to +165° C. It complies with RoHS standards and includes safety wire holes and a gasket for enhanced performance. The center contact is solder-only, while the crimp ferrule requires specific tools for installation. Weighing 1.12 ounces (31.75 grams), this connector is suitable for applications requiring reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
50 Ohm TNC 90° Plug - 150509 - PIC Wire & Cable
Waukesha, WI, United States
50 Ohm TNC 90° Plug
150509
50 Ohm TNC 90° Plug 150509
PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Electrical Connectors
Product Number 150509
Product Name 50 Ohm TNC 90° Plug
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190121 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details