TE Connectivity SolderSleeve Shield Terminators 568653-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 5.58 MM  [.219 INCH ] Recovered Inside Diameter (Max) : 1.39 MM  [.054 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 5.58 MM  [.219 INCH ] Recovered Inside Diameter (Max) : 1.39 MM  [.054 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 568653-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
568653-000
SolderSleeve Shield Terminators 568653-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 5.58 MM  [.219 INCH ] Recovered Inside Diameter (Max) : 1.39 MM  [.054 INCH ] Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator Splice Type : SolderSleeve Usage Conditions Operating Temperature (Max) (DEGC) : 150

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 5.58 MM  [.219 INCH ]
  • Recovered Inside Diameter (Max) : 1.39 MM  [.054 INCH ]

Product Type Features


  • SolderSleeve Shield Terminator Product Type : Wire Terminator, Shield Terminator, Cable Terminator
  • Splice Type : SolderSleeve

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 568653-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 2192710004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 000989-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 063097-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 109765N004 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details