TE Connectivity Heat Shrink Tubing 5677596026

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Product Length : 40 MM  [1.57 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Tubing Size Range : 4 - 12 MM  [.157 - .472 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Product Length : 40 MM  [1.57 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Tubing Size Range : 4 - 12 MM  [.157 - .472 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5677596026 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5677596026
Heat Shrink Tubing 5677596026
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ] Product Length : 40 MM  [1.57 INCH ] Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ] Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Tubing Size Range : 4 - 12 MM  [.157 - .472 INCH ] Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 12 MM  [.472 INCH ]
  • Product Length : 40 MM  [1.57 INCH ]
  • Recovered Inside Diameter (Max) : 4 MM  [.157 INCH ]
  • Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ]
  • Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ]
  • Tubing Size Range : 4 - 12 MM  [.157 - .472 INCH ]

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5677596026
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Breakouts - 028145-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Solder Sleeve - 024015-000-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
2 suppliers
shrink tube - 068037-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 061209-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details