TE Connectivity Heat Shrink Tubing 5677586048

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Heat Shrink Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-3000 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Strain, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Heat Shrink Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-3000 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Strain, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5677586048 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5677586048
Heat Shrink Tubing 5677586048
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Gasoline Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Heat Shrink Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-3000 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion, Fluids, Strain, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Water, Lubricating Oil, Gasoline
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 15 MM  [.590 INCH ]
  • Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ]
  • Heat Shrink Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ]
  • Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ]
  • Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ]
  • Recovered Wall Thickness (Tolerance) : .12 MM  [.004 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-3000
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Abrasion, Fluids, Strain, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5677586048
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0021036034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 052661N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Breakouts - 028145-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details