Body Features Flexibility : Flexible Primary Product Color : Amber Primary Product Material : Adhesive
Dimensions Product Length : 10 MM [.393 INCH ] Sleeve Inside Diameter : 1.4 MM [.055 INCH ]
Packaging Features Packaging Method : Box
Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Flexibility : Flexible Primary Product Color : Amber Primary Product Material : Adhesive
Dimensions Product Length : 10 MM [.393 INCH ] Sleeve Inside Diameter : 1.4 MM [.055 INCH ]
Packaging Features Packaging Method : Box
Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Body Features Flexibility : Flexible Primary Product Color : Amber Primary Product Material : Adhesive
Dimensions Product Length : 10 MM [.393 INCH ] Sleeve Inside Diameter : 1.4 MM [.055 INCH ]
Packaging Features Packaging Method : Box
Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Single Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
Body Features
Flexibility : Flexible
Primary Product Color : Amber
Primary Product Material : Adhesive
Dimensions
Product Length : 10 MM [.393 INCH ]
Sleeve Inside Diameter : 1.4 MM [.055 INCH ]
Packaging Features
Packaging Method : Box
Product Type Features
Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing
Wall Type : Single Wall
Usage Conditions
Flammability Performance : Non-Flame-Retardant
Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]