TE Connectivity Heat Shrink Boots 566586-006

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 34 mm, 1.26 in, 36 mm, 1.42 in, 32 mm, 1.34 in, 1.5 in, 40 mm, 38 mm, 1.57 in Wire/Cable Outside Diameter : 18 mm, 12 mm, 20 mm, 16 mm, .47 in, .71 in, 11 mm, .55 in, 14 mm, .79 in, .63 in, .43 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DE, MIS-34867, IEC 62329-3-102, BS-G-198-5-DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 34 mm, 1.26 in, 36 mm, 1.42 in, 32 mm, 1.34 in, 1.5 in, 40 mm, 38 mm, 1.57 in Wire/Cable Outside Diameter : 18 mm, 12 mm, 20 mm, 16 mm, .47 in, .71 in, 11 mm, .55 in, 14 mm, .79 in, .63 in, .43 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DE, MIS-34867, IEC 62329-3-102, BS-G-198-5-DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 566586-006 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
566586-006
Heat Shrink Boots 566586-006
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 25 Material : Fluid Resistant Modified Elastomer Material Code : 25 Configuration Features Lipped : Yes Dimensions Connector or Backshell Outside Diameter : 34 mm, 1.26 in, 36 mm, 1.42 in, 32 mm, 1.34 in, 1.5 in, 40 mm, 38 mm, 1.57 in Wire/Cable Outside Diameter : 18 mm, 12 mm, 20 mm, 16 mm, .47 in, .71 in, 11 mm, .55 in, 14 mm, .79 in, .63 in, .43 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DE, MIS-34867, IEC 62329-3-102, BS-G-198-5-DE Other Adhesive Options : /225 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 25
  • Material : Fluid Resistant Modified Elastomer
  • Material Code : 25

Configuration Features


  • Lipped : Yes

Dimensions


  • Connector or Backshell Outside Diameter : 34 mm, 1.26 in, 36 mm, 1.42 in, 32 mm, 1.34 in, 1.5 in, 40 mm, 38 mm, 1.57 in
  • Wire/Cable Outside Diameter : 18 mm, 12 mm, 20 mm, 16 mm, .47 in, .71 in, 11 mm, .55 in, 14 mm, .79 in, .63 in, .43 in

Industry Standards


  • Approved Standards : DEF Std 59-97 Issue 3 Type DE, MIS-34867, IEC 62329-3-102, BS-G-198-5-DE

Other


  • Adhesive Options : /225 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now
shrink tube - 566586-006 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
566586-006
shrink tube 566586-006
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now
Swedesboro, NJ, United States
shrink tube
566586-006
shrink tube 566586-006
shrink tube

shrink tube

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 566586-006 566586-006
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 020443N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 001310-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2 suppliers
Heat Shrink Tubing - 035377P002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Tubing - 0962616013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details