TE Connectivity Din 41612 Connector, Header, 93 Position; Product Range Amp Te Connectivity 5650987-5

Description
DIN 41612 CONNECTOR, HEADER, 93 POSITION; Product Range:Type C Series; No. of Contacts:93Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:-; Contact Plating:Tin Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes
Datasheet
Description
DIN 41612 CONNECTOR, HEADER, 93 POSITION; Product Range:Type C Series; No. of Contacts:93Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:-; Contact Plating:Tin Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Connector, Header, 93 Position; Product Range Amp Te Connectivity - 02P9677 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Header, 93 Position; Product Range Amp Te Connectivity
02P9677
Din 41612 Connector, Header, 93 Position; Product Range Amp Te Connectivity 02P9677
DIN 41612 CONNECTOR, HEADER, 93 POSITION; Product Range:Type C Series; No. of Contacts:93Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:-; Contact Plating:Tin Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

DIN 41612 CONNECTOR, HEADER, 93 POSITION; Product Range:Type C Series; No. of Contacts:93Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:5 Row; Rows Loaded:-; Contact Plating:Tin Plated Contacts; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 02P9677
Product Name Din 41612 Connector, Header, 93 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Backplane Conn, R/a Header, 12S+2P; Product Range Amphenol Communications Solutions - 25AC1236 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details
Headers & Wire Housings - 103310-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers