TE Connectivity Headers & Wire Housings 5650948-5

Description
ASSY,PIN,EUROCARD,TY PE C/2,LEA
Request a Quote
Description
ASSY,PIN,EUROCARD,TY PE C/2,LEA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5650948-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650948-5
Headers & Wire Housings 5650948-5
ASSY,PIN,EUROCARD,TY PE C/2,LEA

ASSY,PIN,EUROCARD,TYPE C/2,LEA

Buy Now
Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amp Te Connectivity - 01AH1479 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amp Te Connectivity
01AH1479
Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amp Te Connectivity 01AH1479
CONN, DIN 41612, HEADER, 48POS, 3ROW; Product Range:Eurocard Type 1/2C Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 48POS, 3ROW; Product Range:Eurocard Type 1/2C Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5650948-5 01AH1479
Product Name Headers & Wire Housings Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
DDR4 SMT - 10152784-1611K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 103328-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers