TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 5650933-5

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions Loaded: All Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions Loaded: All
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products