TE Connectivity Headers & Wire Housings 5650910-5

Description
ASSY,PIN,EUROCARD,TY PE R,LEAD-FREE,120 P
Request a Quote Datasheet
Description
ASSY,PIN,EUROCARD,TY PE R,LEAD-FREE,120 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5650910-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650910-5
Headers & Wire Housings 5650910-5
ASSY,PIN,EUROCARD,TY PE R,LEAD-FREE,120 P

ASSY,PIN,EUROCARD,TYPE R,LEAD-FREE,120 P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5650910-5
Headers & Wire Housings 5650910-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Conn, Din 41612, Header, 120Pos, 3Row; Product Range Amp Te Connectivity - 01AH1477 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 120Pos, 3Row; Product Range Amp Te Connectivity
01AH1477
Conn, Din 41612, Header, 120Pos, 3Row; Product Range Amp Te Connectivity 01AH1477
CONN, DIN 41612, HEADER, 120POS, 3ROW; Product Range:Eurocard Type R Series; No. of Contacts:120Contacts ; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 120POS, 3ROW; Product Range:Eurocard Type R Series; No. of Contacts:120Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5650910-5 01AH1477
Product Name Headers & Wire Housings Conn, Din 41612, Header, 120Pos, 3Row; Product Range Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145891-1632K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-121L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Insulated Tip Jack-Green - 6021 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details