TE Connectivity Conn, Din41612, Rcpt, 64Pos, 2.54Mm; Product Range Amp - Te Connectivity 5650860-5.

Description
CONN, DIN41612, RCPT, 64POS, 2.54MM; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet
Description
CONN, DIN41612, RCPT, 64POS, 2.54MM; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Din41612, Rcpt, 64Pos, 2.54Mm; Product Range Amp - Te Connectivity - 29AC0414 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din41612, Rcpt, 64Pos, 2.54Mm; Product Range Amp - Te Connectivity
29AC0414
Conn, Din41612, Rcpt, 64Pos, 2.54Mm; Product Range Amp - Te Connectivity 29AC0414
CONN, DIN41612, RCPT, 64POS, 2.54MM; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

CONN, DIN41612, RCPT, 64POS, 2.54MM; PRODUCT RANGE:-; NO. OF CONTACTS:64CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:2 ROW; ROWS LOADED:A + B; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:COPPER ALLOY ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0414
Product Name Conn, Din41612, Rcpt, 64Pos, 2.54Mm; Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details