TE Connectivity Headers & Wire Housings 5650477-5

Description
ASSY,PIN,EUROCARD,TY PE R/2,LEAD-FREE,48
Request a Quote Datasheet
Description
ASSY,PIN,EUROCARD,TY PE R/2,LEAD-FREE,48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5650477-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650477-5
Headers & Wire Housings 5650477-5
ASSY,PIN,EUROCARD,TY PE R/2,LEAD-FREE,48

ASSY,PIN,EUROCARD,TYPE R/2,LEAD-FREE,48

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5650477-5
Headers & Wire Housings 5650477-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amp Te Connectivity - 01AH1467 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amp Te Connectivity
01AH1467
Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amp Te Connectivity 01AH1467
CONN, DIN 41612, HEADER, 48POS, 3ROW; Product Range:Eurocard Type 1/2R Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 48POS, 3ROW; Product Range:Eurocard Type 1/2R Series; No. of Contacts:48Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5650477-5 01AH1467
Product Name Headers & Wire Housings Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

For .015 -.021
Specs
Product Type PCB Pins; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - G125-9605002 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102972-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details