TE Connectivity Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 5650461-5.

Description
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:400ROHS COMPLIANT: YES
Description
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:400ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The DIN 41612 PCB Connector Receptacle 96 Way, part number 26AC8316, is designed for board-to-board applications and features a 2.54 mm pitch spacing with three rows of contacts. It accommodates 96 contacts, all of which are gold plated for enhanced conductivity and durability. The connector is rated for up to 400 mating cycles, ensuring reliable performance over time. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The connector is compatible with various DIN 41612 and IEC 603-2 connectors, providing flexibility in integration with existing systems. Its robust design and specifications make it a suitable choice for engineers seeking reliable connectivity solutions in their projects.

Datasheet Summary
Powered by GS/AI

The DIN 41612 PCB Connector Receptacle 96 Way, part number 26AC8316, is designed for board-to-board applications and features a 2.54 mm pitch spacing with three rows of contacts. It accommodates 96 contacts, all of which are gold plated for enhanced conductivity and durability. The connector is rated for up to 400 mating cycles, ensuring reliable performance over time. It is compliant with RoHS standards, making it suitable for environmentally conscious designs. The connector is compatible with various DIN 41612 and IEC 603-2 connectors, providing flexibility in integration with existing systems. Its robust design and specifications make it a suitable choice for engineers seeking reliable connectivity solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity - 26AC8316 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity
26AC8316
Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity 26AC8316
DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:400ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR RECEPTACLE 96 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF MATING CYCLES:400ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8316
Product Name Din 41612 Pcb Connector Receptacle 96 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm SMB Straight Plug - 111148 - PIC Wire & Cable
Specs
Geometry Straight
View Details