TE Connectivity ™ Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 5650118-2

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: 9-SRT Product Status: Obsolete Card Type: Secure Digital - microSD? Card Thickness: 0.062" (1.57mm) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Material: Phosphor Bronze Contact Finish Thickness: 100μin (2.54μm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: 9-SRT Product Status: Obsolete Card Type: Secure Digital - microSD? Card Thickness: 0.062" (1.57mm) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Material: Phosphor Bronze Contact Finish Thickness: 100μin (2.54μm) Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Package: 9-SRT Product Status: Obsolete Card Type: Secure Digital - microSD? Card Thickness: 0.062" (1.57mm) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Contact Material: Phosphor Bronze Contact Finish Thickness: 100μin (2.54μm) Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Package: 9-SRT
Product Status: Obsolete
Card Type: Secure Digital - microSD?
Card Thickness: 0.062" (1.57mm)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Contact Material: Phosphor Bronze
Contact Finish Thickness: 100μin (2.54μm)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD83325L CSD83325L, Dual N-Channel NexFET? Power MOSFETs - CSD83325LT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type LGA
View Details
7 suppliers
Infineon Technologies AG
Specs
Transistor Type IGBT
View Details
Bipolar Transistors - 1219576 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details