TE Connectivity
Splices
564761-000
Description
Dimensions Accepts Wire Insulation Diameter Range : 7.62 MM [.3 INCH ] Overall Product Length : 19.05 MM [.75 INCH ]
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : 7.62 MM [.3 INCH ] Overall Product Length : 19.05 MM [.75 INCH ]
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : 7.62 MM [.3 INCH ] Overall Product Length : 19.05 MM [.75 INCH ]
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Dimensions
- Accepts Wire Insulation Diameter Range : 7.62 MM [.3 INCH ]
- Overall Product Length : 19.05 MM [.75 INCH ]
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
564761-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
3 suppliers
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details