Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Preliminary
Connector Usage: Daughtercard
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Mounting Type: Fixed
Termination: Solder
Contact Layout, Typical: 10 Power
Features: Zener Diode 43 V 500 mW ±2% Surface Mount SOD-123
7 Pos Power Header, 10A, 250V, Right Angle, Through Hole, Press-Fit Product overview: 5646957-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646957-1 can be used for catalog matching and distributor lookup.
CONN HEADER BLADE PWR 7P EDGE MT
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5646957-1 | 407-5646957-1 | 5646957-1 | |
| Product Name | Power Connectors | Connectors,Interconnects | Through-Hole 10A 250V Electronic Connector | Backplane Connectors - Specialized |
| Termination | Solder | Press-Fit | ||
| Mounting | Fixed | |||
| Gender | Male / Plug |