TE Connectivity Headers & Wire Housings 5646955-4

Description
UPM HEADER ASSEMBLY, 5 POSITIO
Request a Quote Datasheet
Description
UPM HEADER ASSEMBLY, 5 POSITIO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5646955-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5646955-4
Headers & Wire Housings 5646955-4
UPM HEADER ASSEMBLY, 5 POSITIO

UPM HEADER ASSEMBLY, 5 POSITIO

Buy Now
Hard Metric Connector, Plug, 5 Position; Product Range Te Connectivity - 25T0616 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 5 Position; Product Range Te Connectivity
25T0616
Hard Metric Connector, Plug, 5 Position; Product Range Te Connectivity 25T0616
HARD METRIC CONNECTOR, PLUG, 5 POSITION; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 5 POSITION; Product Range:-; No. of Contacts:5Contacts; Pitch Spacing:-; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:1Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5646955-4 25T0616
Product Name Headers & Wire Housings Hard Metric Connector, Plug, 5 Position; Product Range Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details