TE Connectivity Product Range Amp Te Connectivity 5646533-1.

Description
Product Range:Z-PACK Series; No. of Contacts:146Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze; Connector Type:Hard Metric (HM) RoHS Compliant: Yes
Description
Product Range:Z-PACK Series; No. of Contacts:146Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze; Connector Type:Hard Metric (HM) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 15AC5675 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
15AC5675
Product Range Amp Te Connectivity 15AC5675
Product Range:Z-PACK Series; No. of Contacts:146Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze; Connector Type:Hard Metric (HM) RoHS Compliant: Yes

Product Range:Z-PACK Series; No. of Contacts:146Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze; Connector Type:Hard Metric (HM) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 15AC5675
Product Name Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details