TE Connectivity Hard Metric Connector, Header, 127 Position, 2Mm; Product Range Amp Te Connectivity 5646532-1

Description
HARD METRIC CONNECTOR, HEADER, 127 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:127Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 127 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:127Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 127 Position, 2Mm; Product Range Amp Te Connectivity - 25T0344 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 127 Position, 2Mm; Product Range Amp Te Connectivity
25T0344
Hard Metric Connector, Header, 127 Position, 2Mm; Product Range Amp Te Connectivity 25T0344
HARD METRIC CONNECTOR, HEADER, 127 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:127Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 127 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:127Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25T0344
Product Name Hard Metric Connector, Header, 127 Position, 2Mm; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10152217-0301J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details