TE Connectivity Hard Metric Connector, Header, 127 Position, 2Mm; Product Range Amp Te Connectivity 5646530-1

Description
HARD METRIC CONNECTOR, HEADER, 127 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:127Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 127 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:127Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 127 Position, 2Mm; Product Range Amp Te Connectivity - 25T0343 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 127 Position, 2Mm; Product Range Amp Te Connectivity
25T0343
Hard Metric Connector, Header, 127 Position, 2Mm; Product Range Amp Te Connectivity 25T0343
HARD METRIC CONNECTOR, HEADER, 127 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:127Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 127 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:127Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25T0343
Product Name Hard Metric Connector, Header, 127 Position, 2Mm; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
D-Sub Standard Board Mount - D15S33E6GV12LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - 102161-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details