TE Connectivity Card Edge Conn, Header, 169Pos, 7Row; Product Range Te Connectivity 5646529-1

Description
CARD EDGE CONN, HEADER, 169POS, 7ROW; Product Range:Z-PACK Series; No. of Contacts:169Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; RoHS Compliant: Yes
Datasheet
Description
CARD EDGE CONN, HEADER, 169POS, 7ROW; Product Range:Z-PACK Series; No. of Contacts:169Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Header, 169Pos, 7Row; Product Range Te Connectivity - 82Y7748 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Header, 169Pos, 7Row; Product Range Te Connectivity
82Y7748
Card Edge Conn, Header, 169Pos, 7Row; Product Range Te Connectivity 82Y7748
CARD EDGE CONN, HEADER, 169POS, 7ROW; Product Range:Z-PACK Series; No. of Contacts:169Contacts ; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; RoHS Compliant: Yes

CARD EDGE CONN, HEADER, 169POS, 7ROW; Product Range:Z-PACK Series; No. of Contacts:169Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 82Y7748
Product Name Card Edge Conn, Header, 169Pos, 7Row; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details