TE Connectivity Hard Metric Connector, Plug, 88Pos; Connector Polarization Amp Te Connectivity 5646514-1

Description
HARD METRIC CONNECTOR, PLUG, 88POS; Connector Polarization:End; Connector Style:F; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 88POS; Connector Polarization:End; Connector Style:F; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 88Pos; Connector Polarization Amp Te Connectivity - 73K1682 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 88Pos; Connector Polarization Amp Te Connectivity
73K1682
Hard Metric Connector, Plug, 88Pos; Connector Polarization Amp Te Connectivity 73K1682
HARD METRIC CONNECTOR, PLUG, 88POS; Connector Polarization:End; Connector Style:F; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 88POS; Connector Polarization:End; Connector Style:F; Connector Type:Hard Metric (HM); Contact Material:Phosphor Bronze; Contact Plating:Gold; Contact Termination:Press Fit Vertical; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 73K1682
Product Name Hard Metric Connector, Plug, 88Pos; Connector Polarization Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

2
Sensata Technologies
Specs
Product Type IC Socket
View Details
TO-5 Socket-8pins - 4592 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Specs
Product Type IC Headers
View Details