TE Connectivity Hard Metric Connector, Plug, 88Pos; Product Range Te Connectivity 5646457-1

Description
HARD METRIC CONNECTOR, PLUG, 88POS; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 88POS; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 88Pos; Product Range Te Connectivity - 42K7333 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 88Pos; Product Range Te Connectivity
42K7333
Hard Metric Connector, Plug, 88Pos; Product Range Te Connectivity 42K7333
HARD METRIC CONNECTOR, PLUG, 88POS; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 88POS; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K7333
Product Name Hard Metric Connector, Plug, 88Pos; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Rectangular Connector Accessories - 102681-1 - ODG (Origin Data Global)
Specs
Features Latch Lock
Number of Contacts 12
View Details