TE Connectivity Hard Metric Connector, Plug, 250 Position; Product Range Amp Te Connectivity 5646357-1

Description
HARD METRIC CONNECTOR, PLUG, 250 POSITION; Product Range:Z-PACK Series; No. of Contacts:250Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, PLUG, 250 POSITION; Product Range:Z-PACK Series; No. of Contacts:250Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 250 Position; Product Range Amp Te Connectivity - 42K8773 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 250 Position; Product Range Amp Te Connectivity
42K8773
Hard Metric Connector, Plug, 250 Position; Product Range Amp Te Connectivity 42K8773
HARD METRIC CONNECTOR, PLUG, 250 POSITION; Product Range:Z-PACK Series; No. of Contacts:250Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 250 POSITION; Product Range:Z-PACK Series; No. of Contacts:250Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K8773
Product Name Hard Metric Connector, Plug, 250 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 TH - 10161021-1000N13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 102690-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
View Details
2 suppliers