TE Connectivity Hard Metric Connector, Plug, 220 Position; Product Range Amp Te Connectivity 5646356-1

Description
HARD METRIC CONNECTOR, PLUG, 220 POSITION; Product Range:Z-PACK Series; No. of Contacts:220Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 220 POSITION; Product Range:Z-PACK Series; No. of Contacts:220Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 220 Position; Product Range Amp Te Connectivity - 42K7326 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 220 Position; Product Range Amp Te Connectivity
42K7326
Hard Metric Connector, Plug, 220 Position; Product Range Amp Te Connectivity 42K7326
HARD METRIC CONNECTOR, PLUG, 220 POSITION; Product Range:Z-PACK Series; No. of Contacts:220Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 220 POSITION; Product Range:Z-PACK Series; No. of Contacts:220Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Connector Polarization:None RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K7326
Product Name Hard Metric Connector, Plug, 220 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Discrete Sockets - 9094344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details