CONN PIN RCPT .040 SOLDER Product overview: 5645508-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Socket Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 324-5645508-1 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: 36-SOP (0.449", 11.40mm) Exposed Pad, 27 Leads
Product Status: Preliminary
Tail Type: Standard Tail
Termination: Solder
Length - Overall: 0.543" (13.80mm)
Accepts Pin Diameter: 0.015" ~ 0.025" (0.38mm ~ 0.64mm)
Mounting Hole Diameter: 0.055" (1.40mm)
Flange Diameter: 0.072" (1.83mm)
Contact Material: Phosphor Bronze
Contact Finish Thickness: 100μin (2.54μm)
"Pin Receptacle Connector 0.040"" (1.02mm) No Tail Solder"
SKT, M.S.S. SER 4, SN/50AU SPL
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5645508-1 | 324-5645508-1 | 5645508-1-ND | 19R2852 | |
| Product Name | IC & Component Sockets | Electronic Connector | Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers | PC Pin Receptacles, Socket Connectors | Skt, M.s.s. Ser 4, Sn/50Au Spl Amp - Te Connectivity |
| Termination | Solder | Solder |