TE Connectivity ™ Multiple Conductor Cables 55PC2134-24-9/93/96-96

Description
3 Conductor Multi-Conductor Cable White 24 AWG Braid
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 24 AWG Braid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 55PC2134-24-9/93/96-96-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55PC2134-24-9/93/96-96-ND
Multiple Conductor Cables 55PC2134-24-9/93/96-96-ND
3 Conductor Multi-Conductor Cable White 24 AWG Braid

3 Conductor Multi-Conductor Cable White 24 AWG Braid

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1084006-55PC2134-24-9/93/96-96
Cables, Wires - Multiple Conductor Cables 1084006-55PC2134-24-9/93/96-96
Win Source Part Number: 1084006-55PC2134-24- 9/93/96-96 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 24 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.100" (2.54mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 55PC2134-24-9/93/96- 96134181-000; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 134181-000 Base Product Number: 55PC2134

Win Source Part Number: 1084006-55PC2134-24-9/93/96-96
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 3
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Strand: 19/36
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.100" (2.54mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 55PC2134-24-9/93/96-96134181-000;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 134181-000
Base Product Number: 55PC2134

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Multiconductor Cables Cable Assemblies
Product Number 55PC2134-24-9/93/96-96-ND 1084006-55PC2134-24-9/93/96-96
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Insulation Tefzel
Cable Conductor Copper, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details