TE Connectivity ™ Multiple Conductor Cables - 55PC2121-22-2/6-9CS2970 55PC2121-22-2/6-9CS2970

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770832-55PC2121-22-2 /6-9CS2970 Series: * Family Name: 55PC2121-22-2/6-9CS2 970 Categories: Cables, Wires Introduction Date: January 01, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770832-55PC2121-22-2 /6-9CS2970 Series: * Family Name: 55PC2121-22-2/6-9CS2 970 Categories: Cables, Wires Introduction Date: January 01, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 55PC2121-22-2/6-9CS2970
770832-55PC2121-22-2/6-9CS2970
Multiple Conductor Cables - 55PC2121-22-2/6-9CS2970 770832-55PC2121-22-2/6-9CS2970
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 770832-55PC2121-22-2 /6-9CS2970 Series: * Family Name: 55PC2121-22-2/6-9CS2 970 Categories: Cables, Wires Introduction Date: January 01, 2000 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 770832-55PC2121-22-2/6-9CS2970
Series: *
Family Name: 55PC2121-22-2/6-9CS2970
Categories: Cables, Wires
Introduction Date: January 01, 2000
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 770832-55PC2121-22-2/6-9CS2970
Product Name Multiple Conductor Cables - 55PC2121-22-2/6-9CS2970
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-SMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details