TE Connectivity ™ Multiple Conductor Cables 55PC1161-22-MST6-9

Description
6 Conductor Multi-Conductor Cable White 22 AWG Braid
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable White 22 AWG Braid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 55PC1161-22-MST6-9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55PC1161-22-MST6-9-ND
Multiple Conductor Cables 55PC1161-22-MST6-9-ND
6 Conductor Multi-Conductor Cable White 22 AWG Braid

6 Conductor Multi-Conductor Cable White 22 AWG Braid

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1010799-55PC1161-22-MST6-9
Cables, Wires - Multiple Conductor Cables 1010799-55PC1161-22-MST6-9
Win Source Part Number: 1010799-55PC1161-22- MST6-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 6 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.159" (4.04mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CL8111-000 Base Product Number: 55PC1161

Win Source Part Number: 1010799-55PC1161-22-MST6-9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 6
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.159" (4.04mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CL8111-000
Base Product Number: 55PC1161

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Multiconductor Cables Cable Assemblies
Product Number 55PC1161-22-MST6-9-ND 1010799-55PC1161-22-MST6-9
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6014A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,Coaxial,PVC jacket,grey,general purpose
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details