TE Connectivity ™ Multiple Conductor Cables 55PC1121-12-6/9-9

Description
2 Conductor Multi-Conductor Cable White 12 AWG Braid
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable White 12 AWG Braid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 55PC1121-12-6/9-9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55PC1121-12-6/9-9-ND
Multiple Conductor Cables 55PC1121-12-6/9-9-ND
2 Conductor Multi-Conductor Cable White 12 AWG Braid

2 Conductor Multi-Conductor Cable White 12 AWG Braid

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1034742-55PC1121-12-6/9-9
Cables, Wires - Multiple Conductor Cables 1034742-55PC1121-12-6/9-9
Win Source Part Number: 1034742-55PC1121-12- 6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 37/28 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.233" (5.92mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 81044/12-12-9; 82A0111-12-9; 22759/34-12-9; 44AM1111-12-9-9CS227 5; 55PC0221-12-9/96F166 17-000; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: F16617-000 Base Product Number: 55PC1121

Win Source Part Number: 1034742-55PC1121-12-6/9-9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 12 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Strand: 37/28
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.233" (5.92mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 81044/12-12-9; 82A0111-12-9; 22759/34-12-9; 44AM1111-12-9-9CS2275; 55PC0221-12-9/96F16617-000;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: F16617-000
Base Product Number: 55PC1121

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Multiconductor Cables Cable Assemblies
Product Number 55PC1121-12-6/9-9-ND 1034742-55PC1121-12-6/9-9
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/203-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details