TE Connectivity ™ Cables, Wires Fiber Optic Cables - 55PC0221-20-0/9 55PC0221-20-0/9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975984-55PC0221-20-0 /9 Packaging: Bulk Color: Black, White Insulation Material: ETFE Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 302 °C RoHS: Non-Compliant Min Operating Temperature: -85 °C Voltage Rating (AC): 600 V Wire/Cable Diameter: 54 µm Outside Diameter: 2.7432 mm Conductor Diameter: 965.2 µm Number of Strands: 19 Strand Size: 30 AWG Wire/Cable Color: White
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975984-55PC0221-20-0 /9 Packaging: Bulk Color: Black, White Insulation Material: ETFE Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 302 °C RoHS: Non-Compliant Min Operating Temperature: -85 °C Voltage Rating (AC): 600 V Wire/Cable Diameter: 54 µm Outside Diameter: 2.7432 mm Conductor Diameter: 965.2 µm Number of Strands: 19 Strand Size: 30 AWG Wire/Cable Color: White
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 55PC0221-20-0/9 - 55PC0221-20-0/9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 55PC0221-20-0/9
55PC0221-20-0/9
Cables, Wires Fiber Optic Cables - 55PC0221-20-0/9 55PC0221-20-0/9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975984-55PC0221-20-0 /9 Packaging: Bulk Color: Black, White Insulation Material: ETFE Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 302 °C RoHS: Non-Compliant Min Operating Temperature: -85 °C Voltage Rating (AC): 600 V Wire/Cable Diameter: 54 µm Outside Diameter: 2.7432 mm Conductor Diameter: 965.2 µm Number of Strands: 19 Strand Size: 30 AWG Wire/Cable Color: White

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975984-55PC0221-20-0/9
Packaging: Bulk
Color: Black, White
Insulation Material: ETFE
Conductor Material: Copper, Tin
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 302 °C
RoHS: Non-Compliant
Min Operating Temperature: -85 °C
Voltage Rating (AC): 600 V
Wire/Cable Diameter: 54 µm
Outside Diameter: 2.7432 mm
Conductor Diameter: 965.2 µm
Number of Strands: 19
Strand Size: 30 AWG
Wire/Cable Color: White

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 55PC0221-20-0/9
Product Name Cables, Wires Fiber Optic Cables - 55PC0221-20-0/9
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 2846997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details