TE Connectivity ™ Single Conductor Cables (Hook - UpWire) - 55PC0213-22-2L-CS2968 55PC0213-22-2L-CS2968

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1032059-55PC0213-22- 2L-CS2968 Categories: Cables, Wires Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1032059-55PC0213-22- 2L-CS2968 Categories: Cables, Wires Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 55PC0213-22-2L-CS2968
1032059-55PC0213-22-2L-CS2968
Single Conductor Cables (Hook - UpWire) - 55PC0213-22-2L-CS2968 1032059-55PC0213-22-2L-CS2968
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 1032059-55PC0213-22- 2L-CS2968 Categories: Cables, Wires Status: Active Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1032059-55PC0213-22-2L-CS2968
Categories: Cables, Wires
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1032059-55PC0213-22-2L-CS2968
Product Name Single Conductor Cables (Hook - UpWire) - 55PC0213-22-2L-CS2968
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hooks - 1020XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details