TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55PC0211-18-92CS2502

Description
Win Source Part Number: 999887-55PC0211-18-9 2CS2502 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 18 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 10,000 Conductor Strand: 19/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.064" (1.63mm) Jacket Color: White, Red Stripe Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 336455-000 Base Product Number: 55PC0211
Request a Quote Datasheet
Description
Win Source Part Number: 999887-55PC0211-18-9 2CS2502 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 18 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 10,000 Conductor Strand: 19/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.064" (1.63mm) Jacket Color: White, Red Stripe Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 336455-000 Base Product Number: 55PC0211
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
999887-55PC0211-18-92CS2502
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 999887-55PC0211-18-92CS2502
Win Source Part Number: 999887-55PC0211-18-9 2CS2502 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 18 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 10,000 Conductor Strand: 19/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.064" (1.63mm) Jacket Color: White, Red Stripe Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: 150°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 336455-000 Base Product Number: 55PC0211

Win Source Part Number: 999887-55PC0211-18-92CS2502
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 18 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 10,000
Conductor Strand: 19/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.064" (1.63mm)
Jacket Color: White, Red Stripe
Jacket (Insulation) Thickness: 0.008" (0.20mm)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 336455-000
Base Product Number: 55PC0211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 999887-55PC0211-18-92CS2502
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Male to Female Test Cable, RG213/U - 6125 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Gender Male-Female
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details