TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55PC0112-22-9CS3109

Description
Win Source Part Number: 1118371-55PC0112-22- 9CS3109 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.041" (1.04mm) Jacket Color: White Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): A00665-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: A00665-000 Base Product Number: 55PC0112
Request a Quote Datasheet
Description
Win Source Part Number: 1118371-55PC0112-22- 9CS3109 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.041" (1.04mm) Jacket Color: White Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): A00665-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: A00665-000 Base Product Number: 55PC0112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1118371-55PC0112-22-9CS3109
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1118371-55PC0112-22-9CS3109
Win Source Part Number: 1118371-55PC0112-22- 9CS3109 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.041" (1.04mm) Jacket Color: White Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): A00665-000; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: A00665-000 Base Product Number: 55PC0112

Win Source Part Number: 1118371-55PC0112-22-9CS3109
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/34
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.041" (1.04mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.006" (0.15mm)
Temperature Range - Operating: 200°C
Alternative Parts (Cross-Reference): A00665-000;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A00665-000
Base Product Number: 55PC0112

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1118371-55PC0112-22-9CS3109
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
ZK2000-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers