TE Connectivity Power Line Filter Modules 55KEPS10ABSW

Description
Three Phase (Wye) EMC/EMI Line Filter 55A 440VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 55A 440VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 174-55KEPS10ABSW-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
174-55KEPS10ABSW-ND
Power Line Filter Modules 174-55KEPS10ABSW-ND
Three Phase (Wye) EMC/EMI Line Filter 55A 440VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 55A 440VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 3 Phase, 55A, 440Vac; Filter Applications Corcom Te Connectivity - 82AH4330 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 55A, 440Vac; Filter Applications Corcom Te Connectivity
82AH4330
Power Line Filter, 3 Phase, 55A, 440Vac; Filter Applications Corcom Te Connectivity 82AH4330
POWER LINE FILTER, 3 PHASE, 55A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 55A, 440VAC; Filter Applications:General Purpose; Voltage Rating:440VAC; Current Rating:55A; No. of Phases:Three Phase; No. of Stages:-; Filter Input Terminals:Terminal Block; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 174-55KEPS10ABSW-ND 82AH4330
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 55A, 440Vac; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
Rated Voltage 440 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2138141 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-123-496-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details