TE Connectivity ™ Single Conductor Cables (Hook - UpWire) - 55A6259-20-9-9CS2275 55A6259-20-9-9CS2275

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 764437-55A6259-20-9- 9CS2275 Series: * Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 764437-55A6259-20-9- 9CS2275 Series: * Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 55A6259-20-9-9CS2275
764437-55A6259-20-9-9CS2275
Single Conductor Cables (Hook - UpWire) - 55A6259-20-9-9CS2275 764437-55A6259-20-9-9CS2275
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 764437-55A6259-20-9- 9CS2275 Series: * Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 764437-55A6259-20-9-9CS2275
Series: *
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 764437-55A6259-20-9-9CS2275
Product Name Single Conductor Cables (Hook - UpWire) - 55A6259-20-9-9CS2275
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details