TE Connectivity ™ Cables, Wires Fiber Optic Cables - 55A4121-26-0/09-9 55A4121-26-0/09-9

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042178-55A4121-26-0 /09-9 Color: White Voltage Rating: 600 V Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Wire/Cable Gauge: 26 AWG Wire/Cable Diameter: 812.8 µm Outside Diameter: 2.032 mm Conductor Diameter: 457.2 µm Number of Strands: 19 Strand Size: 38 AWG Wire/Cable Color: Black
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042178-55A4121-26-0 /09-9 Color: White Voltage Rating: 600 V Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Wire/Cable Gauge: 26 AWG Wire/Cable Diameter: 812.8 µm Outside Diameter: 2.032 mm Conductor Diameter: 457.2 µm Number of Strands: 19 Strand Size: 38 AWG Wire/Cable Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 55A4121-26-0/09-9 - 55A4121-26-0/09-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 55A4121-26-0/09-9
55A4121-26-0/09-9
Cables, Wires Fiber Optic Cables - 55A4121-26-0/09-9 55A4121-26-0/09-9
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042178-55A4121-26-0 /09-9 Color: White Voltage Rating: 600 V Conductor Material: Copper, Tin Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Wire/Cable Gauge: 26 AWG Wire/Cable Diameter: 812.8 µm Outside Diameter: 2.032 mm Conductor Diameter: 457.2 µm Number of Strands: 19 Strand Size: 38 AWG Wire/Cable Color: Black

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042178-55A4121-26-0/09-9
Color: White
Voltage Rating: 600 V
Conductor Material: Copper, Tin
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Wire/Cable Gauge: 26 AWG
Wire/Cable Diameter: 812.8 µm
Outside Diameter: 2.032 mm
Conductor Diameter: 457.2 µm
Number of Strands: 19
Strand Size: 38 AWG
Wire/Cable Color: Black

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 55A4121-26-0/09-9
Product Name Cables, Wires Fiber Optic Cables - 55A4121-26-0/09-9
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00001 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Polarization Maintaining Fiber, Bow-Tie, 488-633 nm, 0.10-0.13 NA - F-SPA - Newport MKS
Specs
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 488 to 633 nm (4880 to 6330 Å)
Numerical Aperture 0.1000 to 0.1300
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details