TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55A1822-12-9/96-9CS2275

Description
Win Source Part Number: 1035062-55A1822-12-9 /96-9CS2275 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Shield Material: Copper, Silver Coated Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.259" (6.58mm) Shield Type: Braid Jacket Color: White Jacket (Insulation) Thickness: 0.0090" (0.229mm) Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 55A0121-14-0/2; 55PC0211-12-9CS2600; 44AM1111-12-9-9CS227 5; 3-553079-1; 25442 BK199; 25442 SL199958385-000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 958385-000-ND,958385 -000,1197419-9 Base Product Number: 55A1822
Request a Quote Datasheet
Description
Win Source Part Number: 1035062-55A1822-12-9 /96-9CS2275 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Shield Material: Copper, Silver Coated Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.259" (6.58mm) Shield Type: Braid Jacket Color: White Jacket (Insulation) Thickness: 0.0090" (0.229mm) Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 55A0121-14-0/2; 55PC0211-12-9CS2600; 44AM1111-12-9-9CS227 5; 3-553079-1; 25442 BK199; 25442 SL199958385-000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 958385-000-ND,958385 -000,1197419-9 Base Product Number: 55A1822
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1035062-55A1822-12-9/96-9CS2275
Cables, Wires - Multiple Conductor Cables 1035062-55A1822-12-9/96-9CS2275
Win Source Part Number: 1035062-55A1822-12-9 /96-9CS2275 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Shield Material: Copper, Silver Coated Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.259" (6.58mm) Shield Type: Braid Jacket Color: White Jacket (Insulation) Thickness: 0.0090" (0.229mm) Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 55A0121-14-0/2; 55PC0211-12-9CS2600; 44AM1111-12-9-9CS227 5; 3-553079-1; 25442 BK199; 25442 SL199958385-000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 958385-000-ND,958385 -000,1197419-9 Base Product Number: 55A1822

Win Source Part Number: 1035062-55A1822-12-9/96-9CS2275
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 12 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2 (1 Pair Twisted)
Standard Package: 1
Shield Material: Copper, Silver Coated
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.259" (6.58mm)
Shield Type: Braid
Jacket Color: White
Jacket (Insulation) Thickness: 0.0090" (0.229mm)
Shield Coverage: 85%
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 55A0121-14-0/2; 55PC0211-12-9CS2600; 44AM1111-12-9-9CS2275; 3-553079-1; 25442 BK199; 25442 SL199958385-000;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 958385-000-ND,958385-000,1197419-9
Base Product Number: 55A1822

Buy Now Datasheet
Multiple Conductor Cables - 55A1822-12-9/96-9CS2275-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55A1822-12-9/96-9CS2275-ND
Multiple Conductor Cables 55A1822-12-9/96-9CS2275-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable White 12 AWG Braid

2 (1 Pair Twisted) Conductor Multi-Conductor Cable White 12 AWG Braid

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 1035062-55A1822-12-9/96-9CS2275 55A1822-12-9/96-9CS2275-ND
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Silver Coated
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 14 GHz - FC445 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details