TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55A1822-10-9/96-9CS2199

Description
Win Source Part Number: 1314754-55A1822-10-9 /96-9CS2199 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 10 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Shield Material: Copper, Silver Coated Conductor Strand: 37/26 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.307" (7.80mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0090" (0.229mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55A1822
Request a Quote Datasheet
Description
Win Source Part Number: 1314754-55A1822-10-9 /96-9CS2199 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 10 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Shield Material: Copper, Silver Coated Conductor Strand: 37/26 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.307" (7.80mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0090" (0.229mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55A1822
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1314754-55A1822-10-9/96-9CS2199
Cables, Wires - Multiple Conductor Cables 1314754-55A1822-10-9/96-9CS2199
Win Source Part Number: 1314754-55A1822-10-9 /96-9CS2199 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 10 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Shield Material: Copper, Silver Coated Conductor Strand: 37/26 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.307" (7.80mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0090" (0.229mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55A1822

Win Source Part Number: 1314754-55A1822-10-9/96-9CS2199
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 10 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2
Shield Material: Copper, Silver Coated
Conductor Strand: 37/26
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.307" (7.80mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0090" (0.229mm)
Shield Coverage: 85%
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: 55A1822

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314754-55A1822-10-9/96-9CS2199
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FC102 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details