TE Connectivity ™ Single Conductor Cables (Hook - UpWire) - 55A1812-22-9-4 55A1812-22-9-4

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771541-55A1812-22-9- 4 Series: * Family Name: 55 Categories: Cables, Wires Introduction Date: August 04, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771541-55A1812-22-9- 4 Series: * Family Name: 55 Categories: Cables, Wires Introduction Date: August 04, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Single Conductor Cables (Hook - UpWire) - 55A1812-22-9-4
771541-55A1812-22-9-4
Single Conductor Cables (Hook - UpWire) - 55A1812-22-9-4 771541-55A1812-22-9-4
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 771541-55A1812-22-9- 4 Series: * Family Name: 55 Categories: Cables, Wires Introduction Date: August 04, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 771541-55A1812-22-9-4
Series: *
Family Name: 55
Categories: Cables, Wires
Introduction Date: August 04, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cable Assembly - 474-55A1812-22-9-4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
474-55A1812-22-9-4
Cable Assembly 474-55A1812-22-9-4
HOOK-UP DL STRND 22AWG WHT Product overview: 55A1812-22-9-4 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-55A1812-22-9-4 can be used for catalog matching and distributor lookup.

HOOK-UP DL STRND 22AWG WHT Product overview: 55A1812-22-9-4 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-55A1812-22-9-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 771541-55A1812-22-9-4 474-55A1812-22-9-4
Product Name Single Conductor Cables (Hook - UpWire) - 55A1812-22-9-4 Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details