2 (1 Pair Twisted) Conductor Multi-Conductor Cable White 24 AWG Braid
MULTIPAIR, 1PAIR, 100M, 24AWG, WHITE; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.24mm2; Reel Length (Imperial):328.084ft
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 484-55A1121-24-2/6-9-DS-ND | 50AC7996 |
| Product Name | Multiple Conductor Cables | Multipair, 1Pair, 100M, 24Awg, White; Cable Shielding Te Connectivity |
| Product Category | Cable | |
| Cable Jacket | Ethylene Tetrafluoroethylene (ETFE) | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | Braid |