TE Connectivity Cables, Wires - Multiple Conductor Cables 55A0822-12-9/96CS2275

Description
Win Source Part Number: 1031551-55A0822-12-9 /96CS2275 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.222" (5.64mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 81044/12-12-9; 82A0111-12-9; 22759/34-12-9; 44AM1111-12-9-9CS227 5; 55PC0221-12-9/96; 461219 WH199600783-000; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 600783-000 Base Product Number: 55A0822
Request a Quote Datasheet
Description
Win Source Part Number: 1031551-55A0822-12-9 /96CS2275 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.222" (5.64mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 81044/12-12-9; 82A0111-12-9; 22759/34-12-9; 44AM1111-12-9-9CS227 5; 55PC0221-12-9/96; 461219 WH199600783-000; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 600783-000 Base Product Number: 55A0822
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1031551-55A0822-12-9/96CS2275
Cables, Wires - Multiple Conductor Cables 1031551-55A0822-12-9/96CS2275
Win Source Part Number: 1031551-55A0822-12-9 /96CS2275 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 (1 Pair Twisted) Standard Package: 1 Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Diameter: 0.222" (5.64mm) Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 81044/12-12-9; 82A0111-12-9; 22759/34-12-9; 44AM1111-12-9-9CS227 5; 55PC0221-12-9/96; 461219 WH199600783-000; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 600783-000 Base Product Number: 55A0822

Win Source Part Number: 1031551-55A0822-12-9/96CS2275
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 12 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2 (1 Pair Twisted)
Standard Package: 1
Conductor Strand: 37/28
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Diameter: 0.222" (5.64mm)
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Temperature Range - Operating: 200°C
Alternative Parts (Cross-Reference): 81044/12-12-9; 82A0111-12-9; 22759/34-12-9; 44AM1111-12-9-9CS2275; 55PC0221-12-9/96; 461219 WH199600783-000;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 600783-000
Base Product Number: 55A0822

Buy Now Datasheet
Multiple Conductor Cables - 55A0822-12-9/96CS2275-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55A0822-12-9/96CS2275-ND
Multiple Conductor Cables 55A0822-12-9/96CS2275-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG

2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG

Buy Now Datasheet
55A0822-12-9/96Cs2275 Raychem Te Connectivity - 45M3011 - Newark, An Avnet Company
Chicago, IL, United States
55A0822-12-9/96Cs2275 Raychem Te Connectivity
45M3011
55A0822-12-9/96Cs2275 Raychem Te Connectivity 45M3011
55A0822-12-9/96CS227 5

55A0822-12-9/96CS2275

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1031551-55A0822-12-9/96CS2275 55A0822-12-9/96CS2275-ND 45M3011
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables 55A0822-12-9/96Cs2275 Raychem Te Connectivity
Product Category Cable
Cable Insulation Tefzel
Cable Conductor Copper, Silver Coated
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male-Female DIL 26 AWG Cable Assembly, 80mm, Screw-Lok - G125-MC12005M3-0080F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hooks - 1020XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details