TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0811-18-9

Description
Win Source Part Number: 1035778-55A0811-18-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 18 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.060" (1.52mm) Jacket Color: White Jacket (Insulation) Thickness: 0.004" (0.09mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0811-22-9; 55A0111-18-9; 55A0111-18-0218026-0 05; 2180263004; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1191593-9,218026-005 ,218026-005-ND Base Product Number: 55A0811
Request a Quote Datasheet
Description
Win Source Part Number: 1035778-55A0811-18-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 18 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.060" (1.52mm) Jacket Color: White Jacket (Insulation) Thickness: 0.004" (0.09mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0811-22-9; 55A0111-18-9; 55A0111-18-0218026-0 05; 2180263004; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1191593-9,218026-005 ,218026-005-ND Base Product Number: 55A0811
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1035778-55A0811-18-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1035778-55A0811-18-9
Win Source Part Number: 1035778-55A0811-18-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0811 Package: Bulk Wire Gauge: 18 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Standard Package: 1 Conductor Strand: 19/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.060" (1.52mm) Jacket Color: White Jacket (Insulation) Thickness: 0.004" (0.09mm) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0811-22-9; 55A0111-18-9; 55A0111-18-0218026-0 05; 2180263004; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 1191593-9,218026-005 ,218026-005-ND Base Product Number: 55A0811

Win Source Part Number: 1035778-55A0811-18-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0811
Package: Bulk
Wire Gauge: 18 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.060" (1.52mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.004" (0.09mm)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 55A0811-22-9; 55A0111-18-9; 55A0111-18-0218026-005; 2180263004;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 1191593-9,218026-005,218026-005-ND
Base Product Number: 55A0811

Buy Now Datasheet
600V Cable Assembly - 474-55A0811-18-9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V Cable Assembly
474-55A0811-18-9
600V Cable Assembly 474-55A0811-18-9
Hook-up Wire 18AWG 1.85mm Tin Plated Copper 600V Product overview: 55A0811-18-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-55A0811-18-9 can be used for catalog matching and distributor lookup.

Hook-up Wire 18AWG 1.85mm Tin Plated Copper 600V Product overview: 55A0811-18-9 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include Cable Assembly, Single Conductor Cables (Hook-Up Wire), electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 474-55A0811-18-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1035778-55A0811-18-9 474-55A0811-18-9
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire) 600V Cable Assembly
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details
Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details