TE Connectivity Hook Up Wire 55A0111-24-0

Description
TE Connectivity 55A0111-24-0
Request a Quote
Description
TE Connectivity 55A0111-24-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3299483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
3299483
Hook Up Wire 3299483
TE Connectivity 55A0111-24-0

TE Connectivity 55A0111-24-0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 3299483
Product Name Hook Up Wire
Nominal Diameter 0.0366 inch (0.9300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1184773001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0280 inch (0.7112 mm)
Wire Weight 0.0027 lbs/ft (0.0040 g/mm)
View Details
Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details