TE Connectivity Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55A0111-22-0

Description
Win Source Part Number: 1033516-55A0111-22-0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.043" (1.09mm) Jacket Color: Black Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0811-22-9; 55A0111-16-9; 55A0111-18-9216012-0 05; 2160123004; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 4-1191561-3,216012-0 05-ND,216012-005 Base Product Number: 55A0111
Request a Quote Datasheet
Description
Win Source Part Number: 1033516-55A0111-22-0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.043" (1.09mm) Jacket Color: Black Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0811-22-9; 55A0111-16-9; 55A0111-18-9216012-0 05; 2160123004; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 4-1191561-3,216012-0 05-ND,216012-005 Base Product Number: 55A0111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1033516-55A0111-22-0
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1033516-55A0111-22-0
Win Source Part Number: 1033516-55A0111-22-0 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Series: MIL-W-22759 and MIL-C-27500, 55A0111 Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up Voltage: 600V Standard Package: 1 Conductor Strand: 19/34 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.043" (1.09mm) Jacket Color: Black Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): 55A0811-22-9; 55A0111-16-9; 55A0111-18-9216012-0 05; 2160123004; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 4-1191561-3,216012-0 05-ND,216012-005 Base Product Number: 55A0111

Win Source Part Number: 1033516-55A0111-22-0
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Series: MIL-W-22759 and MIL-C-27500, 55A0111
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Hook-Up
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/34
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.043" (1.09mm)
Jacket Color: Black
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): 55A0811-22-9; 55A0111-16-9; 55A0111-18-9216012-005; 2160123004;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 4-1191561-3,216012-005-ND,216012-005
Base Product Number: 55A0111

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1033516-55A0111-22-0
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
ZK2000-3134-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Precision Test Cable, Economy, 40.0 GHz, 24.0″ - E40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers