TE Connectivity Hook Up Wire 55A0111-14-0

Description
TE Connectivity 55A0111-14-0
Request a Quote
Description
TE Connectivity 55A0111-14-0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7893701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
7893701
Hook Up Wire 7893701
TE Connectivity 55A0111-14-0

TE Connectivity 55A0111-14-0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 7893701
Product Name Hook Up Wire
Nominal Diameter 0.0850 inch (2.16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Miniature Electrode Wire - AS 826-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0063 inch (0.1600 mm)
Wire Conductor Pure Silver
North American 34 AWG
View Details
Hook Up Wire - 1839225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.0807 inch (2.05 mm)
North American 22 AWG
Stranding Type 1/0.8 mm
View Details