TE Connectivity Ring Terminals 55995-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 18.5 MM  [.728 INCH ] Compatible Insulation Diameter (Max) : 17.27 MM  [.68 INCH ] Compatible Insulation Diameter Range : 14.99 - 17.27 MM  [.59 - .68 INCH ] Product Length : 79 MM  [3.105 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : 110.94 Wire Size (AWG) : 4/0 Wire Size (CMA) : 214928 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 18.5 MM  [.728 INCH ] Compatible Insulation Diameter (Max) : 17.27 MM  [.68 INCH ] Compatible Insulation Diameter Range : 14.99 - 17.27 MM  [.59 - .68 INCH ] Product Length : 79 MM  [3.105 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : 110.94 Wire Size (AWG) : 4/0 Wire Size (CMA) : 214928 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 55995-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
55995-1
Ring Terminals 55995-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Contact Underplating Material : None Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 18.5 MM  [.728 INCH ] Compatible Insulation Diameter (Max) : 17.27 MM  [.68 INCH ] Compatible Insulation Diameter Range : 14.99 - 17.27 MM  [.59 - .68 INCH ] Product Length : 79 MM  [3.105 INCH ] Stud Diameter : 9.91 MM  [.39 INCH ] Tongue Thickness : 4.5 MM  [.177 INCH ] Wire Size (MMSQ) : 110.94 Wire Size (AWG) : 4/0 Wire Size (CMA) : 214928 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : Yes Stud Size : 3/8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Contact Underplating Material : None
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 18.5 MM  [.728 INCH ]
  • Compatible Insulation Diameter (Max) : 17.27 MM  [.68 INCH ]
  • Compatible Insulation Diameter Range : 14.99 - 17.27 MM  [.59 - .68 INCH ]
  • Product Length : 79 MM  [3.105 INCH ]
  • Stud Diameter : 9.91 MM  [.39 INCH ]
  • Tongue Thickness : 4.5 MM  [.177 INCH ]
  • Wire Size (MMSQ) : 110.94
  • Wire Size (AWG) : 4/0
  • Wire Size (CMA) : 214928

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : Yes
  • Stud Size : 3/8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
55995-1
Terminals 55995-1
Terminals TERM COPALUM R 4/0A 3/0C 3/8

Terminals TERM COPALUM R 4/0A 3/0C 3/8

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 55995-1 55995-1
Product Name Ring Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details