TE Connectivity Splices 55984-1

Description
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 16.708 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 46.74 MM  [1.84 INCH ] Terminal Material Thickness : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : 13.8 Wire Size (AWG) : 6 Wire Size (CMA) : 26818 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 16.708 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 46.74 MM  [1.84 INCH ] Terminal Material Thickness : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : 13.8 Wire Size (AWG) : 6 Wire Size (CMA) : 26818 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 55984-1 - TE Connectivity
Berwyn, PA, United States
Splices
55984-1
Splices 55984-1
Body Features Splice Features : Transitional Terminal & Contact Weight (G) : 16.708 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ] Product Length : 46.74 MM  [1.84 INCH ] Terminal Material Thickness : 1.65 MM  [.065 INCH ] Wire Size (MMSQ) : 13.8 Wire Size (AWG) : 6 Wire Size (CMA) : 26818 Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Box Packaging Quantity : 25 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : Yes Splice Accessory Type : Splice Splice Type : Butt Splice Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Splice Features : Transitional
  • Terminal & Contact Weight (G) : 16.708

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 5.84 MM  [.23 INCH ]
  • Product Length : 46.74 MM  [1.84 INCH ]
  • Terminal Material Thickness : 1.65 MM  [.065 INCH ]
  • Wire Size (MMSQ) : 13.8
  • Wire Size (AWG) : 6
  • Wire Size (CMA) : 26818

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 25

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : Yes
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
55984-1
Terminals 55984-1
Terminals SPLICE COPALUM TRANS 6AL 6CU

Terminals SPLICE COPALUM TRANS 6AL 6CU

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 55984-1 55984-1
Product Name Splices Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details